TDK U.S.A. Corporation Fixed Inductors MLK1005SR27JT000

Description
270nH Unshielded Multilayer Inductor 70mA 6.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Multilayer Inductor 70mA 6.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9492-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9492-1-ND
Fixed Inductors 445-9492-1-ND
270nH Unshielded Multilayer Inductor 70mA 6.5Ohm Max 0402 (1005 Metric)

270nH Unshielded Multilayer Inductor 70mA 6.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9492-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9492-2-ND
Fixed Inductors 445-9492-2-ND
270nH Unshielded Multilayer Inductor 70mA 6.5Ohm Max 0402 (1005 Metric)

270nH Unshielded Multilayer Inductor 70mA 6.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-9492-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N3 016008C-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details