TDK U.S.A. Corporation Fixed Inductors MLK1005S6N8JTD25

Description
6.8nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17049-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17049-1-ND
Fixed Inductors 445-17049-1-ND
6.8nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17049-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17049-2-ND
Fixed Inductors 445-17049-2-ND
6.8nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-17049-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-16N 026011C-16NXJRW , 026011C-16NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1702825 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details