TDK U.S.A. Corporation Fixed Inductors MLK1005S6N2STD25

Description
6.2nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17048-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17048-1-ND
Fixed Inductors 445-17048-1-ND
6.2nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17048-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17048-2-ND
Fixed Inductors 445-17048-2-ND
6.2nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-17048-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details