TE Connectivity Fixed Inductors 3615A101K

Description
100µH Unshielded Wirewound Inductor 216mA 4.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 216mA 4.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3615A101K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3615A101K-ND
Fixed Inductors 3615A101K-ND
100µH Unshielded Wirewound Inductor 216mA 4.9Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 216mA 4.9Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3615A101K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Molded SMD Inductors - 1-1624097-0 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers