TDK U.S.A. Corporation Fixed Inductors MLK1005S2N4STD25

Description
2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17033-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17033-1-ND
Fixed Inductors 445-17033-1-ND
2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17033-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17033-2-ND
Fixed Inductors 445-17033-2-ND
2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-17033-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details