TDK U.S.A. Corporation Fixed Inductors MLG1608SR15JT000

Description
150nH Unshielded Multilayer Inductor 250mA 1.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Multilayer Inductor 250mA 1.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6328-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6328-2-ND
Fixed Inductors 445-6328-2-ND
150nH Unshielded Multilayer Inductor 250mA 1.3Ohm Max 0603 (1608 Metric)

150nH Unshielded Multilayer Inductor 250mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 250MA 1.3OHM Inductor and Choke - 71-MLG1608SR15JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 1.3OHM Inductor and Choke
71-MLG1608SR15JT000
SMD 250MA 1.3OHM Inductor and Choke 71-MLG1608SR15JT000
FIXED IND 150NH 250MA 1.3OHM SMD Product overview: MLG1608SR15JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608SR15JT000 can be used for catalog matching and distributor lookup.

FIXED IND 150NH 250MA 1.3OHM SMD Product overview: MLG1608SR15JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608SR15JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6328-2-ND 71-MLG1608SR15JT000
Product Name Fixed Inductors SMD 250MA 1.3OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-102 0402DF-102XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details