TDK U.S.A. Corporation Fixed Inductors MLG1608B8N2DTD25

Description
8.2nH Unshielded Multilayer Inductor 600mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Multilayer Inductor 600mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG1608B8N2DTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG1608B8N2DTD25-ND
Fixed Inductors MLG1608B8N2DTD25-ND
8.2nH Unshielded Multilayer Inductor 600mA 200mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Multilayer Inductor 600mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327834-MLG1608B8N2DTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327834-MLG1608B8N2DTD25
Inductors, Coils, Chokes - Fixed Inductors 1327834-MLG1608B8N2DTD25
Manufacturer: TDK Corporation Win Source Part Number: 1327834-MLG1608B8N2D TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 8.2 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±0.5nH Ratings: AEC-Q200 Material - Core: Ceramic, Non-Magnetic Q @ Freq: 10 @ 100MHz Frequency - Self Resonant: 4.5GHz DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 Current Rating (Amps): 600 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 1327834-MLG1608B8N2DTD25
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 8.2 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±0.5nH
Ratings: AEC-Q200
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 10 @ 100MHz
Frequency - Self Resonant: 4.5GHz
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
600MA 200MOHM Inductor and Choke - 71-MLG1608B8N2DTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 200MOHM Inductor and Choke
71-MLG1608B8N2DTD25
600MA 200MOHM Inductor and Choke 71-MLG1608B8N2DTD25
FIXED IND 8.2NH 600MA 200MOHM SM Product overview: MLG1608B8N2DTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B8N2DTD25 can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 600MA 200MOHM SM Product overview: MLG1608B8N2DTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B8N2DTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLG1608B8N2DTD25-ND 1327834-MLG1608B8N2DTD25 71-MLG1608B8N2DTD25
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 600MA 200MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Configuration Fixed Fixed
DCR 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers