TDK U.S.A. Corporation Fixed Inductors MLG1005SR33HTD25

Description
330nH Unshielded Multilayer Inductor 50mA 7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Multilayer Inductor 50mA 7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG1005SR33HTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG1005SR33HTD25-ND
Fixed Inductors MLG1005SR33HTD25-ND
330nH Unshielded Multilayer Inductor 50mA 7Ohm Max 0402 (1005 Metric)

330nH Unshielded Multilayer Inductor 50mA 7Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG1005SR33HTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details