TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S4N7STD25

Description
4.7nH Unshielded Multilayer Inductor 700mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Multilayer Inductor 700mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16308-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16308-1-ND
Fixed Inductors 445-16308-1-ND
4.7nH Unshielded Multilayer Inductor 700mA 250mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 700mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16308-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16308-6-ND
Fixed Inductors 445-16308-6-ND
4.7nH Unshielded Multilayer Inductor 700mA 250mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 700mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16308-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16308-2-ND
Fixed Inductors 445-16308-2-ND
4.7nH Unshielded Multilayer Inductor 700mA 250mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 700mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 4.7Nh, 4.5Ghz, 0402 Rohs Compliant Tdk - 69AH1320 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Nh, 4.5Ghz, 0402 Rohs Compliant Tdk
69AH1320
Inductor, Aec-Q200, 4.7Nh, 4.5Ghz, 0402 Rohs Compliant Tdk 69AH1320
INDUCTOR, AEC-Q200, 4.7NH, 4.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 4.7NH, 4.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16308-1-ND 69AH1320
Product Name Fixed Inductors Inductor, Aec-Q200, 4.7Nh, 4.5Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details