TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S4N3STD25

Description
4.3nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16307-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16307-6-ND
Fixed Inductors 445-16307-6-ND
4.3nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16307-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16307-1-ND
Fixed Inductors 445-16307-1-ND
4.3nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16307-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16307-2-ND
Fixed Inductors 445-16307-2-ND
4.3nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 4.3Nh, 4.5Ghz, 0402 Rohs Compliant Tdk - 69AH1318 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.3Nh, 4.5Ghz, 0402 Rohs Compliant Tdk
69AH1318
Inductor, Aec-Q200, 4.3Nh, 4.5Ghz, 0402 Rohs Compliant Tdk 69AH1318
INDUCTOR, AEC-Q200, 4.3NH, 4.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 4.3NH, 4.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16307-6-ND 69AH1318
Product Name Fixed Inductors Inductor, Aec-Q200, 4.3Nh, 4.5Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details