TDK U.S.A. Corporation Fixed Inductors MLG1005S3N6BTD25

Description
3.6nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16300-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16300-6-ND
Fixed Inductors 445-16300-6-ND
3.6nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16300-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16300-1-ND
Fixed Inductors 445-16300-1-ND
3.6nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16300-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16300-2-ND
Fixed Inductors 445-16300-2-ND
3.6nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 700mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MLG1005S3N6BTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S3N6BTD25
Fixed Inductors MLG1005S3N6BTD25
FIXED IND 3.6NH 700MA 200MOHM SM

FIXED IND 3.6NH 700MA 200MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16300-6-ND MLG1005S3N6BTD25
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Configuration Fixed
DCR 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-12N 0402CS-12NXJRW , 0402CS-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-596-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details