TDK U.S.A. Corporation Fixed Inductors MLG1005S3N3CTD25

Description
3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174062-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174062-2-ND
Fixed Inductors 445-174062-2-ND
3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174062-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174062-1-ND
Fixed Inductors 445-174062-1-ND
3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174062-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174062-6-ND
Fixed Inductors 445-174062-6-ND
3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174062-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N5 0402DC-4N5XJRW , 0402DC-4N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details