TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S3N0BT000

Description
3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16293-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16293-1-ND
Fixed Inductors 445-16293-1-ND
3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16293-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16293-6-ND
Fixed Inductors 445-16293-6-ND
3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16293-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16293-2-ND
Fixed Inductors 445-16293-2-ND
3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

3nH Unshielded Multilayer Inductor 800mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 800MA 200 MOHM Inductor and Choke - 71-MLG1005S3N0BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 800MA 200 MOHM Inductor and Choke
71-MLG1005S3N0BT000
SMD 800MA 200 MOHM Inductor and Choke 71-MLG1005S3N0BT000
FIXED IND 3NH 800MA 200 MOHM SMD Product overview: MLG1005S3N0BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S3N0BT000 can be used for catalog matching and distributor lookup.

FIXED IND 3NH 800MA 200 MOHM SMD Product overview: MLG1005S3N0BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S3N0BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3Nh, 5.5Ghz, 0402 Rohs Compliant Tdk - 69AH1302 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3Nh, 5.5Ghz, 0402 Rohs Compliant Tdk
69AH1302
Inductor, 3Nh, 5.5Ghz, 0402 Rohs Compliant Tdk 69AH1302
INDUCTOR, 3NH, 5.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 3NH, 5.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLG1005S3N0BT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S3N0BT000
Fixed Inductors MLG1005S3N0BT000
FIXED IND 3NH 800MA 200 MOHM SMD

FIXED IND 3NH 800MA 200 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16293-1-ND 71-MLG1005S3N0BT000 69AH1302 MLG1005S3N0BT000
Product Name Fixed Inductors SMD 800MA 200 MOHM Inductor and Choke Inductor, 3Nh, 5.5Ghz, 0402 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
DCR 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-006 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N1 0201CT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details