TE Connectivity Fixed Inductors 3613CR22M

Description
220nH Unshielded Inductor 665mA 250mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Inductor 665mA 250mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102539TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102539TR-ND
Fixed Inductors A102539TR-ND
220nH Unshielded Inductor 665mA 250mOhm Max 1812 (4532 Metric)

220nH Unshielded Inductor 665mA 250mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102539CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102539CT-ND
Fixed Inductors A102539CT-ND
220nH Unshielded Inductor 665mA 250mOhm Max 1812 (4532 Metric)

220nH Unshielded Inductor 665mA 250mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102539DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102539DKR-ND
Fixed Inductors A102539DKR-ND
220nH Unshielded Inductor 665mA 250mOhm Max 1812 (4532 Metric)

220nH Unshielded Inductor 665mA 250mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Chip Inductor, 220Nh, 665Ma, 20%, 200Mhz; Inductance Sigmainductors Te Connectivity - 18R3730 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 220Nh, 665Ma, 20%, 200Mhz; Inductance Sigmainductors Te Connectivity
18R3730
Chip Inductor, 220Nh, 665Ma, 20%, 200Mhz; Inductance Sigmainductors Te Connectivity 18R3730
CHIP INDUCTOR, 220NH, 665MA, 20%, 200MHZ; Inductance:220nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:200MHz; DC Current Rating:665mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series RoHS Compliant: Yes

CHIP INDUCTOR, 220NH, 665MA, 20%, 200MHZ; Inductance:220nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:200MHz; DC Current Rating:665mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A102539TR-ND 18R3730
Product Name Fixed Inductors Chip Inductor, 220Nh, 665Ma, 20%, 200Mhz; Inductance Sigmainductors Te Connectivity
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data