FIXED IND 36NH 250MA 1 OHM SMD Product overview: MLG1005S36NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S36NJTD25 can be used for catalog matching and distributor lookup.
36nH Unshielded Multilayer Inductor 250mA 1Ohm Max 0402 (1005 Metric)
36nH Unshielded Multilayer Inductor 250mA 1Ohm Max 0402 (1005 Metric)
36nH Unshielded Multilayer Inductor 250mA 1Ohm Max 0402 (1005 Metric)
Win Source Part Number: 1369649-MLG1005S36NJ
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 36 nH
Current Rating (Amps): 250 mA
Shielding: Unshielded
DC Resistance (DCR): 1Ohm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 1.3GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 36NH 250MA 1 OHM SMD
INDUCTOR, AEC-Q200, 36NH, 1.3GHZ, 0402 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLG1005S36NJTD25 | 445-16291-1-ND | 1369649-MLG1005S36NJTD25 | MLG1005S36NJTD25 | 69AH1314 |
| Product Name | SMD 250MA 1 OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Aec-Q200, 36Nh, 1.3Ghz, 0402 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Standard; Multilayer | Multilayer; Multilayer | |
| Core Material | Ceramic | Ceramic | Ceramic; Ceramic, Non-Magnetic | ||
| Inductance Range | 0.0360 microH | 0.0360 microH | 0.0360 microH |