TDK-Lambda Americas Inc., High Power Division Fixed Inductors - MLG1005S2N0CT000 MLG1005S2N0CT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 754957-MLG1005S2N0CT 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 2nH Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 7.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 7 at 100MHz Current Rating (Amps): 900mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 754957-MLG1005S2N0CT 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 2nH Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 7.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 7 at 100MHz Current Rating (Amps): 900mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG1005S2N0CT000
754957-MLG1005S2N0CT000
Fixed Inductors - MLG1005S2N0CT000 754957-MLG1005S2N0CT000
Manufacturer: TDK Corporation Win Source Part Number: 754957-MLG1005S2N0CT 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 2nH Tolerance: ±0.2nH Material - Core: Non-Magnetic Frequency - Self Resonant: 7.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 7 at 100MHz Current Rating (Amps): 900mA Inductance Frequency - Test: 100MHz

Manufacturer: TDK Corporation
Win Source Part Number: 754957-MLG1005S2N0CT000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2nH
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 7.5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Q at Freq: 7 at 100MHz
Current Rating (Amps): 900mA
Inductance Frequency - Test: 100MHz

Buy Now
Fixed Inductors - 445-172446-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172446-2-ND
Fixed Inductors 445-172446-2-ND
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172446-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172446-6-ND
Fixed Inductors 445-172446-6-ND
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172446-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172446-1-ND
Fixed Inductors 445-172446-1-ND
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 900MA 150 MOHM Inductor and Choke - 71-MLG1005S2N0CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 900MA 150 MOHM Inductor and Choke
71-MLG1005S2N0CT000
SMD 900MA 150 MOHM Inductor and Choke 71-MLG1005S2N0CT000
FIXED IND 2NH 900MA 150 MOHM SMD Product overview: MLG1005S2N0CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N0CT000 can be used for catalog matching and distributor lookup.

FIXED IND 2NH 900MA 150 MOHM SMD Product overview: MLG1005S2N0CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 150 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N0CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG1005S2N0CT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S2N0CT000
Fixed Inductors MLG1005S2N0CT000
FIXED IND 2NH 900MA 150 MOHM SMD

FIXED IND 2NH 900MA 150 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLG1005S2N0CT000
Inductors/Coils/Transformers >> Inductors (SMD) MLG1005S2N0CT000
900mA 2nH 70mΩ 0402 Inductors (SMD) ROHS

900mA 2nH 70mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 2Nh, 7.5Ghz, 0402 Rohs Compliant Tdk - 69AH1285 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2Nh, 7.5Ghz, 0402 Rohs Compliant Tdk
69AH1285
Inductor, 2Nh, 7.5Ghz, 0402 Rohs Compliant Tdk 69AH1285
INDUCTOR, 2NH, 7.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 2NH, 7.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 754957-MLG1005S2N0CT000 445-172446-2-ND 71-MLG1005S2N0CT000 MLG1005S2N0CT000 MLG1005S2N0CT000 69AH1285
Product Name Fixed Inductors - MLG1005S2N0CT000 Fixed Inductors SMD 900MA 150 MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 2Nh, 7.5Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Application RF Choke
Inductance Range 0.0020 microH 0.0020 microH 0.0020 microH 0.0020 microH
DCR 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details