TDK U.S.A. Corporation SMD 1A 100 MOHM Inductor and Choke MLG1005S1N0CTD25

Description
FIXED IND 1NH 1A 100 MOHM SMD Product overview: MLG1005S1N0CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S1N0CTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1NH 1A 100 MOHM SMD Product overview: MLG1005S1N0CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S1N0CTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 100 MOHM Inductor and Choke - 71-MLG1005S1N0CTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 100 MOHM Inductor and Choke
71-MLG1005S1N0CTD25
SMD 1A 100 MOHM Inductor and Choke 71-MLG1005S1N0CTD25
FIXED IND 1NH 1A 100 MOHM SMD Product overview: MLG1005S1N0CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S1N0CTD25 can be used for catalog matching and distributor lookup.

FIXED IND 1NH 1A 100 MOHM SMD Product overview: MLG1005S1N0CTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S1N0CTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369748-MLG1005S1N0CTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369748-MLG1005S1N0CTD25
Inductors, Coils, Chokes - Fixed Inductors 1369748-MLG1005S1N0CTD25
Win Source Part Number: 1369748-MLG1005S1N0C TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 1 nH Current Rating (Amps): 1 A Shielding: Unshielded DC Resistance (DCR): 100mOhm Max Q @ Freq: 7 @ 100MHz Frequency - Self Resonant: 10GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369748-MLG1005S1N0CTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 1 nH
Current Rating (Amps): 1 A
Shielding: Unshielded
DC Resistance (DCR): 100mOhm Max
Q @ Freq: 7 @ 100MHz
Frequency - Self Resonant: 10GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - 445-174050-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174050-6-ND
Fixed Inductors 445-174050-6-ND
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174050-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174050-1-ND
Fixed Inductors 445-174050-1-ND
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174050-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174050-2-ND
Fixed Inductors 445-174050-2-ND
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MLG1005S1N0CTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S1N0CTD25
Fixed Inductors MLG1005S1N0CTD25
FIXED IND 1NH 1A 100 MOHM SMD

FIXED IND 1NH 1A 100 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG1005S1N0CTD25 1369748-MLG1005S1N0CTD25 445-174050-6-ND MLG1005S1N0CTD25
Product Name SMD 1A 100 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic Ceramic; Ceramic, Non-Magnetic
Inductance Range 1.00E-3 microH 1.00E-3 microH 1.00E-3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details