TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S0N3BT000

Description
0.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote
Description
0.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK MLG1005S0N3 inductor features an inductance value of 0.3 nH and is designed for high-frequency applications up to 10 GHz. It is constructed using a multilayer monolithic structure that combines ceramic and conductive materials, ensuring optimal performance in mobile phones, high-frequency modules, Bluetooth, WLAN, UWB, and tuners. The inductor is compliant with RoHS directives, indicating it is free from lead and supports lead-free soldering. It operates within a temperature range of -55°C to +125°C and has a compact 0402 package size (1.0 mm x 0.5 mm). The device has a rated current of 1000 mA and a self-resonant frequency of 20 GHz. Its low DC resistance of 0.10 Ω contributes to its efficiency in high-frequency circuits.

Datasheet Summary
Powered by GS/AI

The TDK MLG1005S0N3 inductor features an inductance value of 0.3 nH and is designed for high-frequency applications up to 10 GHz. It is constructed using a multilayer monolithic structure that combines ceramic and conductive materials, ensuring optimal performance in mobile phones, high-frequency modules, Bluetooth, WLAN, UWB, and tuners. The inductor is compliant with RoHS directives, indicating it is free from lead and supports lead-free soldering. It operates within a temperature range of -55°C to +125°C and has a compact 0402 package size (1.0 mm x 0.5 mm). The device has a rated current of 1000 mA and a self-resonant frequency of 20 GHz. Its low DC resistance of 0.10 Ω contributes to its efficiency in high-frequency circuits.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16231-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16231-2-ND
Fixed Inductors 445-16231-2-ND
0.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

0.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16231-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16231-1-ND
Fixed Inductors 445-16231-1-ND
0.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

0.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16231-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16231-6-ND
Fixed Inductors 445-16231-6-ND
0.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

0.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 1A 100 MOHM Inductor and Choke - 71-MLG1005S0N3BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 100 MOHM Inductor and Choke
71-MLG1005S0N3BT000
SMD 1A 100 MOHM Inductor and Choke 71-MLG1005S0N3BT000
FIXED IND 0.3NH 1A 100 MOHM SMD Product overview: MLG1005S0N3BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S0N3BT000 can be used for catalog matching and distributor lookup.

FIXED IND 0.3NH 1A 100 MOHM SMD Product overview: MLG1005S0N3BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S0N3BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
959042-MLG1005S0N3BT000
Inductors, Coils, Chokes - Fixed Inductors 959042-MLG1005S0N3BT000
Win Source Part Number: 959042-MLG1005S0N3BT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 0.3 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Ceramic, Non-Magnetic Frequency - Self Resonant: 10GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 100mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ATFC-0201HQ-0N3B-T; LQP03TG0N3B02D; LQP03TG0N3C02D; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-16231-6,445-1623 1-2,445-16231-1,MLG1 005S0N3BT000-ND

Win Source Part Number: 959042-MLG1005S0N3BT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLG
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 0.3 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Ceramic, Non-Magnetic
Frequency - Self Resonant: 10GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ATFC-0201HQ-0N3B-T; LQP03TG0N3B02D; LQP03TG0N3C02D;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-16231-6,445-16231-2,445-16231-1,MLG1005S0N3BT000-ND

Buy Now
Inductor, 0.3Nh, 10Ghz, 0402 Rohs Compliant Tdk - 69AH1245 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.3Nh, 10Ghz, 0402 Rohs Compliant Tdk
69AH1245
Inductor, 0.3Nh, 10Ghz, 0402 Rohs Compliant Tdk 69AH1245
INDUCTOR, 0.3NH, 10GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 0.3NH, 10GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16231-2-ND 71-MLG1005S0N3BT000 959042-MLG1005S0N3BT000 69AH1245
Product Name Fixed Inductors SMD 1A 100 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 0.3Nh, 10Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Configuration Fixed Fixed
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details