Triad Magnetics Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics C59U

Description
INDUCTOR, 10MH, 12.5A, +50%, -20%; Product Range:-; Inductance:10mH; DC Current Rating:12.5A; DC Resistance Max:0.1ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:4 RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10MH, 12.5A, +50%, -20%; Product Range:-; Inductance:10mH; DC Current Rating:12.5A; DC Resistance Max:0.1ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics
94F8643
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics 94F8643
INDUCTOR, 10MH, 12.5A, +50%, -20%; Product Range:-; Inductance:10mH; DC Current Rating:12.5A; DC Resistance Max:0.1ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:4 RoHS Compliant: Yes

INDUCTOR, 10MH, 12.5A, +50%, -20%; Product Range:-; Inductance:10mH; DC Current Rating:12.5A; DC Resistance Max:0.1ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 94F8643
Product Name Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics
Inductance Range 10000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624032-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 680 microH
View Details
2 suppliers
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details