TDK U.S.A. Corporation Fixed Inductors MLG0603SR16JTD25

Description
160nH Unshielded Multilayer Inductor 50mA 8.3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
160nH Unshielded Multilayer Inductor 50mA 8.3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174041-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174041-1-ND
Fixed Inductors 445-174041-1-ND
160nH Unshielded Multilayer Inductor 50mA 8.3Ohm Max 0201 (0603 Metric)

160nH Unshielded Multilayer Inductor 50mA 8.3Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174041-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174041-2-ND
Fixed Inductors 445-174041-2-ND
160nH Unshielded Multilayer Inductor 50mA 8.3Ohm Max 0201 (0603 Metric)

160nH Unshielded Multilayer Inductor 50mA 8.3Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174041-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details