TDK U.S.A. Corporation Fixed Inductors MLG0603S8N2JTD25

Description
8.2nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174033-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174033-6-ND
Fixed Inductors 445-174033-6-ND
8.2nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0201 (0603 Metric)

8.2nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174033-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174033-2-ND
Fixed Inductors 445-174033-2-ND
8.2nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0201 (0603 Metric)

8.2nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174033-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174033-1-ND
Fixed Inductors 445-174033-1-ND
8.2nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0201 (0603 Metric)

8.2nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174033-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N2 0402DC-9N2XJRW , 0402DC-9N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-017 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
2 suppliers
Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details