TDK U.S.A. Corporation Fixed Inductors MLG0603S3N6BTD25

Description
3.6nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S3N6BTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S3N6BTD25-ND
Fixed Inductors MLG0603S3N6BTD25-ND
3.6nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0201 (0603 Metric)

3.6nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S3N6BTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.06 to ? microH
Rated DC Current 4800 milliamps
View Details
4 suppliers
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details