TDK U.S.A. Corporation Fixed Inductors MLG0603S2N2STD25

Description
2.2nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S2N2STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S2N2STD25-ND
Fixed Inductors MLG0603S2N2STD25-ND
2.2nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S2N2STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2153JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
680MA 83MOHM Inductor and Choke - 71-0402CS-6N8XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers
Leaded Inductors - 1620205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details