TDK U.S.A. Corporation Fixed Inductors MLG0603S2N0BT000

Description
2nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S2N0BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S2N0BT000-ND
Fixed Inductors MLG0603S2N0BT000-ND
2nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0201 (0603 Metric)

2nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S2N0BT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-141 0402AF-141XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details