TDK U.S.A. Corporation Fixed Inductors MLG0603S27NHT000

Description
27nH Unshielded Multilayer Inductor 100mA 1.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 100mA 1.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S27NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S27NHT000-ND
Fixed Inductors MLG0603S27NHT000-ND
27nH Unshielded Multilayer Inductor 100mA 1.5Ohm Max 0201 (0603 Metric)

27nH Unshielded Multilayer Inductor 100mA 1.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S27NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data