TDK U.S.A. Corporation Fixed Inductors MLG0603S1N8STD25

Description
1.8nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S1N8STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S1N8STD25-ND
Fixed Inductors MLG0603S1N8STD25-ND
1.8nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

1.8nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S1N8STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT80-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details