Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
TDK U.S.A. CORPORATION
MLG0603PPA3N9CT000 -- INDUCTOR, 3.9NH, 4.4GHZ, 0201, 1A ROHS COMPLIANT TDK
TDK U.S.A. Corporation
Inductor, 3.9Nh, 4.4Ghz, 0201, 1A Rohs Compliant Tdk
MLG0603PPA3N9CT000
Description
INDUCTOR, 3.9NH, 4.4GHZ, 0201, 1A ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
INDUCTOR, 3.9NH, 4.4GHZ, 0201, 1A ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Nh, 4.4Ghz, 0201, 1A Rohs Compliant Tdk
69AH1230
Inductor, 3.9Nh, 4.4Ghz, 0201, 1A Rohs Compliant Tdk
69AH1230
INDUCTOR, 3.9NH, 4.4GHZ, 0201, 1A ROHS COMPLIANT: YES
INDUCTOR, 3.9NH, 4.4GHZ, 0201, 1A ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Inductors, Coils, and Chokes
Product Number
69AH1230
Product Name
Inductor, 3.9Nh, 4.4Ghz, 0201, 1A Rohs Compliant Tdk
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Coilcraft, Inc.
1.04A 250MHz Inductor and Choke
0402CS-1N8XGLU
Specs
Core Material
Ceramic
Inductance Range
0.0018 microH
Inductance Tolerance
2 (+/- %)
View Details
TE Connectivity
High Frequency & RF Inductors
2176075-8
Specs
Standards and Certifications
RoHS
Inductance Range
8.00E-4 microH
Inductance Tolerance
2 (+/- %)
View Details
2
suppliers
Rochester Electronics
Common Mode Chokes - EMI8141MUTAG
EMI8141MUTAG
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
SCHURTER Inc
Magnetically Compensated Choke, 1- and 3-phase
DFK
Specs
Operating Temperature
-25 to 100 C (-13 to 212 F)
Mounting Option
Through Hole
Inductance Range
1000 to 20000 microH
View Details