TDK U.S.A. Corporation Fixed Inductors MLG0603P75NJT000

Description
75nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
75nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG0603P75NJT000DKR-ND - DigiKey
Thief River Falls, MN, United States
75nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric)

75nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P75NJT000TR-ND - DigiKey
Thief River Falls, MN, United States
75nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric)

75nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603P75NJT000CT-ND - DigiKey
Thief River Falls, MN, United States
75nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric)

75nH Unshielded Multilayer Inductor 80mA 4Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603P75NJT000
885134-MLG0603P75NJT000
Fixed Inductors - MLG0603P75NJT000 885134-MLG0603P75NJT000
Manufacturer: TDK Corporation Win Source Part Number: 885134-MLG0603P75NJT 000 Series: MLG-P Operating Temperature Range: -55°C ~ 125°C Features: 75 nH Unshielded Multilayer Inductor 80 mA 4Ohm Max 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: MLG0603P75NJ, 445-9398-1, 445-9398-2, 445-9398-6

Manufacturer: TDK Corporation
Win Source Part Number: 885134-MLG0603P75NJT000
Series: MLG-P
Operating Temperature Range: -55°C ~ 125°C
Features: 75 nH Unshielded Multilayer Inductor 80 mA 4Ohm Max 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: MLG0603P75NJ, 445-9398-1, 445-9398-2, 445-9398-6

Buy Now Datasheet
SMD 80MA 4 OHM Inductor and Choke - 71-MLG0603P75NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 80MA 4 OHM Inductor and Choke
71-MLG0603P75NJT000
SMD 80MA 4 OHM Inductor and Choke 71-MLG0603P75NJT000
FIXED IND 75NH 80MA 4 OHM SMD Product overview: MLG0603P75NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P75NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 75NH 80MA 4 OHM SMD Product overview: MLG0603P75NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603P75NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG0603P75NJT000DKR-ND 885134-MLG0603P75NJT000 71-MLG0603P75NJT000
Product Name Fixed Inductors Fixed Inductors - MLG0603P75NJT000 SMD 80MA 4 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details