TDK U.S.A. Corporation Fixed Inductors MLG0603P4N0CT000

Description
4nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
4nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P4N0CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P4N0CT000-ND
Fixed Inductors MLG0603P4N0CT000-ND
4nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

4nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603P4N0CT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-1624097-0 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details