TE Connectivity Fixed Inductors 3613C5R6K

Description
5.6µH Unshielded Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102550TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102550TR-ND
Fixed Inductors A102550TR-ND
5.6µH Unshielded Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

5.6µH Unshielded Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Chip Inductor 5.6Uh 300Ma 10% 33Mhz; Inductance Sigmainductors Te Connectivity - 18R3750 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 5.6Uh 300Ma 10% 33Mhz; Inductance Sigmainductors Te Connectivity
18R3750
Chip Inductor 5.6Uh 300Ma 10% 33Mhz; Inductance Sigmainductors Te Connectivity 18R3750
CHIP INDUCTOR 5.6UH 300MA 10% 33MHZ; Inductance:5.6µH; DC Resistance Max:1.1ohm; Self Resonant Frequency:33MHz; DC Current Rating:300mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR 5.6UH 300MA 10% 33MHZ; Inductance:5.6µH; DC Resistance Max:1.1ohm; Self Resonant Frequency:33MHz; DC Current Rating:300mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A102550TR-ND 18R3750
Product Name Fixed Inductors Chip Inductor 5.6Uh 300Ma 10% 33Mhz; Inductance Sigmainductors Te Connectivity
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers