TDK U.S.A. Corporation Fixed Inductors MLG0603P43NJT000

Description
43nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
43nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9395-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9395-2-ND
Fixed Inductors 445-9395-2-ND
43nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0201 (0603 Metric)

43nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - MLG0603P43NJT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603P43NJT000
Fixed Inductors MLG0603P43NJT000
FIXED IND 43NH 110MA 2.9 OHM SMD

FIXED IND 43NH 110MA 2.9 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9395-2-ND MLG0603P43NJT000
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers