TDK U.S.A. Corporation Fixed Inductors MLG0603P3N8STD25

Description
3.8nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.8nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603P3N8STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603P3N8STD25-ND
Fixed Inductors MLG0603P3N8STD25-ND
3.8nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)

3.8nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603P3N8STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3-127-619-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details