TE Connectivity Power Inductors 2176635-2

Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1200 DC Resistance (OHM) : .068 Inductance (MICHEN) : 1.5 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 100 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1200 DC Resistance (OHM) : .068 Inductance (MICHEN) : 1.5 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 100 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176635-2 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176635-2
Power Inductors 2176635-2
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1200 DC Resistance (OHM) : .068 Inductance (MICHEN) : 1.5 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 100 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.55 MM  [.061 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1200
  • DC Resistance (OHM) : .068
  • Inductance (MICHEN) : 1.5
  • Passive Component Tolerance (PCT) : 30
  • Self Resonant Frequency (MHZ) : 100

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171078
Surface Mount Inductors 171078
TE Connectivity 36273225151R5N

TE Connectivity 36273225151R5N

Supplier's Site
Surface Mount Inductors - 171077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171077
Surface Mount Inductors 171077
TE Connectivity 36273225151R5N

TE Connectivity 36273225151R5N

Supplier's Site
Surface Mount Inductors - 171078P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171078P
Surface Mount Inductors 171078P
Power Inductor SMD 3627 1R5 30%

Power Inductor SMD 3627 1R5 30%

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2176635-2 171078 171078P
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Inductance Tolerance 30 (+/- %)
DCR 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625813-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 1000 microH
View Details
Fixed Inductors - 36401E10NG-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Molded SMD Inductors - 2-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
3 suppliers
Power Inductors - 1-2176784-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details