TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLF1608E5R6JTD25

Description
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173920-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173920-6-ND
Fixed Inductors 445-173920-6-ND
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173920-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173920-1-ND
Fixed Inductors 445-173920-1-ND
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173920-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173920-2-ND
Fixed Inductors 445-173920-2-ND
5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

5.6µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 5.6UH 15MA 1.1 OHM Inductor and Choke
71-MLF1608E5R6JTD25
SMD 5.6UH 15MA 1.1 OHM Inductor and Choke 71-MLF1608E5R6JTD25
FIXED IND 5.6UH 15MA 1.1 OHM SMD Product overview: MLF1608E5R6JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 15MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 15MA, 1.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E5R6JTD25 can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 15MA 1.1 OHM SMD Product overview: MLF1608E5R6JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 15MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 15MA, 1.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608E5R6JTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 5.6Uh, 45Mhz, 0603 Rohs Compliant Tdk - 69AH1191 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 5.6Uh, 45Mhz, 0603 Rohs Compliant Tdk
69AH1191
Inductor, Aec-Q200, 5.6Uh, 45Mhz, 0603 Rohs Compliant Tdk 69AH1191
INDUCTOR, AEC-Q200, 5.6UH, 45MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 5.6UH, 45MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-173920-6-ND 71-MLF1608E5R6JTD25 69AH1191
Product Name Fixed Inductors SMD 5.6UH 15MA 1.1 OHM Inductor and Choke Inductor, Aec-Q200, 5.6Uh, 45Mhz, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers