FIXED IND 680NH 70MA 1.25 OHM
680nH Shielded Multilayer Inductor 70mA 1.25Ohm Max 0603 (1608 Metric)
FIXED IND 680NH 70MA 1.25 OHM
FIXED IND 680NH 70MA 1.25OHM SMD Product overview: MLF1608DR68MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR68MTD25 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-MLF1608DR68MTD25DKR-ND | 71-MLF1608DR68MTD25 |
| Product Name | Fixed Inductors | SMD 70MA 1.25OHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed |