150nH Shielded Multilayer Inductor 200mA 450mOhm Max 0603 (1608 Metric)
150nH Shielded Multilayer Inductor 200mA 450mOhm Max 0603 (1608 Metric)
150nH Shielded Multilayer Inductor 200mA 450mOhm Max 0603 (1608 Metric)
FIXED IND 150NH 200MA 450MOHM SM Product overview: MLF1608DR15MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608DR15MTD25 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16951-2-ND | 71-MLF1608DR15MTD25 |
| Product Name | Fixed Inductors | 200MA 450MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed |