TDK U.S.A. Corporation Fixed Inductors MLF1608DR10MTA00

Description
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF1608DR10MTA00-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF1608DR10MTA00-ND
Fixed Inductors MLF1608DR10MTA00-ND
100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 200mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF1608DR10MTA00-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2332SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details