TDK U.S.A. Corporation Fixed Inductors MLF1608A4R7KTD25

Description
4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16938-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16938-6-ND
Fixed Inductors 445-16938-6-ND
4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16938-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16938-2-ND
Fixed Inductors 445-16938-2-ND
4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16938-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16938-1-ND
Fixed Inductors 445-16938-1-ND
4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 30mA 1.6Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Inductor, 4.7Uh, 0.03A, 0603 Rohs Compliant Tdk - 50AJ4218 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 4.7Uh, 0.03A, 0603 Rohs Compliant Tdk
50AJ4218
Multilayer Inductor, 4.7Uh, 0.03A, 0603 Rohs Compliant Tdk 50AJ4218
MULTILAYER INDUCTOR, 4.7UH, 0.03A, 0603 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 4.7UH, 0.03A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16938-6-ND 50AJ4218
Product Name Fixed Inductors Multilayer Inductor, 4.7Uh, 0.03A, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-271 0402AF-271XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details