FIXED IND 3.9UH 30MA 1.45OHM SMD Product overview: MLF1608A3R9KTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 30MA, 1.45OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 30MA, 1.45OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A3R9KTD25 can be used for catalog matching and distributor lookup.
3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)
3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)
3.9µH Shielded Multilayer Inductor 30mA 1.45Ohm Max 0603 (1608 Metric)
INDUCTOR, AEC-Q200, 3.9UH, 60MHZ, 0603 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLF1608A3R9KTD25 | 445-16935-1-ND | 69AH1166 |
| Product Name | SMD 3.9UH 30MA 1.45OHM Inductor and Choke | Fixed Inductors | Inductor, Aec-Q200, 3.9Uh, 60Mhz, 0603 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Multilayer | Multilayer | |
| Core Material | Ferrite | Ferrite | |
| Inductance Range | 3.9 microH |