TDK U.S.A. Corporation Fixed Inductors MLF1608A3R3MTD25

Description
3.3µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16933-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16933-2-ND
Fixed Inductors 445-16933-2-ND
3.3µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16933-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16933-1-ND
Fixed Inductors 445-16933-1-ND
3.3µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 3.3UH 30MA 1.15OHM Inductor and Choke - 71-MLF1608A3R3MTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 30MA 1.15OHM Inductor and Choke
71-MLF1608A3R3MTD25
SMD 3.3UH 30MA 1.15OHM Inductor and Choke 71-MLF1608A3R3MTD25
FIXED IND 3.3UH 30MA 1.15OHM SMD Product overview: MLF1608A3R3MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 30MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 30MA, 1.15OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A3R3MTD25 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 30MA 1.15OHM SMD Product overview: MLF1608A3R3MTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 30MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 30MA, 1.15OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1608A3R3MTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16933-2-ND 71-MLF1608A3R3MTD25
Product Name Fixed Inductors SMD 3.3UH 30MA 1.15OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-1N7 026011C-1N7XJRW , 026011C-1N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers