TDK U.S.A. Corporation Fixed Inductors MLF1608A2R7MTA00

Description
2.7µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.7µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6224-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6224-6-ND
Fixed Inductors 445-6224-6-ND
2.7µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)

2.7µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6224-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6224-2-ND
Fixed Inductors 445-6224-2-ND
2.7µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)

2.7µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6224-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6224-1-ND
Fixed Inductors 445-6224-1-ND
2.7µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)

2.7µH Shielded Multilayer Inductor 30mA 1.15Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6224-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details