TDK U.S.A. Corporation Fixed Inductors MLF1005VR56JTD25

Description
560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180221-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180221-1-ND
Fixed Inductors 445-180221-1-ND
560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)

560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180221-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180221-6-ND
Fixed Inductors 445-180221-6-ND
560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)

560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180221-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180221-2-ND
Fixed Inductors 445-180221-2-ND
560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)

560nH Shielded Multilayer Inductor 120mA 1.95Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-180221-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-4N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers