TDK U.S.A. Corporation Fixed Inductors - MLF1005LR82KT000 MLF1005LR82KT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 732648-MLF1005LR82KT 000 Manufacturer Homepage: www.tdk.com Reference Date Code: 15/16+ Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 732648-MLF1005LR82KT 000 Manufacturer Homepage: www.tdk.com Reference Date Code: 15/16+ Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLF1005LR82KT000
732648-MLF1005LR82KT000
Fixed Inductors - MLF1005LR82KT000 732648-MLF1005LR82KT000
Manufacturer: TDK Corporation Win Source Part Number: 732648-MLF1005LR82KT 000 Manufacturer Homepage: www.tdk.com Reference Date Code: 15/16+ Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 732648-MLF1005LR82KT000
Manufacturer Homepage: www.tdk.com
Reference Date Code: 15/16+
Popularity: Low
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now
SMD 35MA 590MOHM Inductor and Choke - 71-MLF1005LR82KT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 35MA 590MOHM Inductor and Choke
71-MLF1005LR82KT000
SMD 35MA 590MOHM Inductor and Choke 71-MLF1005LR82KT000
FIXED IND 820NH 35MA 590MOHM SMD Product overview: MLF1005LR82KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35MA, 590MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005LR82KT000 can be used for catalog matching and distributor lookup.

FIXED IND 820NH 35MA 590MOHM SMD Product overview: MLF1005LR82KT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 35MA, 590MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLF1005LR82KT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLF1005LR82KT000TR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Multilayer Inductor 35mA 590mOhm Max 0402 (1005 Metric)

820nH Shielded Multilayer Inductor 35mA 590mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MLF1005LR82KT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLF1005LR82KT000
Fixed Inductors MLF1005LR82KT000
FIXED IND 820NH 35MA 590MOHM SMD

FIXED IND 820NH 35MA 590MOHM SMD

Supplier's Site Datasheet
FIXED IND 820NH 35MA 590 MOHM - 769-MLF1005LR82KT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 820NH 35MA 590 MOHM
769-MLF1005LR82KT000
FIXED IND 820NH 35MA 590 MOHM 769-MLF1005LR82KT000
FIXED IND 820NH 35MA 590 MOHM

FIXED IND 820NH 35MA 590 MOHM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732648-MLF1005LR82KT000 71-MLF1005LR82KT000 445-MLF1005LR82KT000TR-ND MLF1005LR82KT000 769-MLF1005LR82KT000
Product Name Fixed Inductors - MLF1005LR82KT000 SMD 35MA 590MOHM Inductor and Choke Fixed Inductors Fixed Inductors FIXED IND 820NH 35MA 590 MOHM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Inductance Range 0.8200 microH 0.8200 microH 0.8200 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers