TDK U.S.A. Corporation Fixed Inductors MLF1005LR27KT

Description
270nH Shielded Multilayer Inductor 100mA 910mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
270nH Shielded Multilayer Inductor 100mA 910mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLF1005LR27KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLF1005LR27KT-ND
Fixed Inductors MLF1005LR27KT-ND
270nH Shielded Multilayer Inductor 100mA 910mOhm Max 0402 (1005 Metric)

270nH Shielded Multilayer Inductor 100mA 910mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLF1005LR27KT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-101Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details