TDK U.S.A. Corporation Fixed Inductors MLF1005GR82JT000

Description
820nH Shielded Multilayer Inductor 40mA 590mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
820nH Shielded Multilayer Inductor 40mA 590mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15698-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15698-1-ND
Fixed Inductors 445-15698-1-ND
820nH Shielded Multilayer Inductor 40mA 590mOhm Max 0402 (1005 Metric)

820nH Shielded Multilayer Inductor 40mA 590mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15698-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15698-2-ND
Fixed Inductors 445-15698-2-ND
820nH Shielded Multilayer Inductor 40mA 590mOhm Max 0402 (1005 Metric)

820nH Shielded Multilayer Inductor 40mA 590mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15698-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15698-6-ND
Fixed Inductors 445-15698-6-ND
820nH Shielded Multilayer Inductor 40mA 590mOhm Max 0402 (1005 Metric)

820nH Shielded Multilayer Inductor 40mA 590mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Inductor, 0.82Uh, 0.04A, 0402 Rohs Compliant Tdk - 50AJ4199 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.82Uh, 0.04A, 0402 Rohs Compliant Tdk
50AJ4199
Multilayer Inductor, 0.82Uh, 0.04A, 0402 Rohs Compliant Tdk 50AJ4199
MULTILAYER INDUCTOR, 0.82UH, 0.04A, 0402 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.82UH, 0.04A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15698-1-ND 50AJ4199
Product Name Fixed Inductors Multilayer Inductor, 0.82Uh, 0.04A, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-12NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details