TDK U.S.A. Corporation Fixed Inductors - MHQ1005PR15JT000 MHQ1005PR15JT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 884618-MHQ1005PR15JT 000 Series: MHQ-P Operating Temperature Range: -55°C ~ 125°C Features: 150 nH Unshielded Multilayer Inductor 110 mA 3Ohm Max 0402 (1006 Metric) Package: Reel - TR Package: 0402 (1006 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1006 (0402) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 884618-MHQ1005PR15JT 000 Series: MHQ-P Operating Temperature Range: -55°C ~ 125°C Features: 150 nH Unshielded Multilayer Inductor 110 mA 3Ohm Max 0402 (1006 Metric) Package: Reel - TR Package: 0402 (1006 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1006 (0402) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MHQ1005PR15JT000
884618-MHQ1005PR15JT000
Fixed Inductors - MHQ1005PR15JT000 884618-MHQ1005PR15JT000
Manufacturer: TDK Corporation Win Source Part Number: 884618-MHQ1005PR15JT 000 Series: MHQ-P Operating Temperature Range: -55°C ~ 125°C Features: 150 nH Unshielded Multilayer Inductor 110 mA 3Ohm Max 0402 (1006 Metric) Package: Reel - TR Package: 0402 (1006 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1006 (0402) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: TDK Corporation
Win Source Part Number: 884618-MHQ1005PR15JT000
Series: MHQ-P
Operating Temperature Range: -55°C ~ 125°C
Features: 150 nH Unshielded Multilayer Inductor 110 mA 3Ohm Max 0402 (1006 Metric)
Package: Reel - TR
Package: 0402 (1006 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1006 (0402)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005PR15JT000TR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Multilayer Inductor 110mA 3Ohm Max 0402 (1006 Metric)

150nH Unshielded Multilayer Inductor 110mA 3Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005PR15JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 110MA 3 OHM SMD

FIXED IND 150NH 110MA 3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005PR15JT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 110MA 3 OHM SMD

FIXED IND 150NH 110MA 3 OHM SMD

Buy Now Datasheet
SMD 110MA 3 OHM Inductor and Choke - 71-MHQ1005PR15JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 110MA 3 OHM Inductor and Choke
71-MHQ1005PR15JT000
SMD 110MA 3 OHM Inductor and Choke 71-MHQ1005PR15JT000
FIXED IND 150NH 110MA 3 OHM SMD Product overview: MHQ1005PR15JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 110MA, 3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005PR15JT000 can be used for catalog matching and distributor lookup.

FIXED IND 150NH 110MA 3 OHM SMD Product overview: MHQ1005PR15JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 110MA, 3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005PR15JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 884618-MHQ1005PR15JT000 445-MHQ1005PR15JT000TR-ND 71-MHQ1005PR15JT000
Product Name Fixed Inductors - MHQ1005PR15JT000 Fixed Inductors SMD 110MA 3 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-36273225201R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details