TDK U.S.A. Corporation Fixed Inductors MHQ1005PR12HT000

Description
120nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005PR12HT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005PR12HT000-ND
Fixed Inductors MHQ1005PR12HT000-ND
120nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 0402 (1006 Metric)

120nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005PR12HT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C331KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details