TE Connectivity Fixed Inductors 3627322520C331K

Description
FIXED IND 330UH 60MA 13 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 330UH 60MA 13 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1712-3627322520C331KCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330UH 60MA 13 OHM SMD

FIXED IND 330UH 60MA 13 OHM SMD

Buy Now Datasheet
Fixed Inductors - 1712-3627322520C331KTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330UH 60MA 13 OHM SMD

FIXED IND 330UH 60MA 13 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1712-3627322520C331KCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-3 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details