TDK U.S.A. Corporation Fixed Inductors MHQ1005P6N8JTD25

Description
6.8nH Unshielded Multilayer Inductor 700mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Multilayer Inductor 700mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173900-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173900-1-ND
Fixed Inductors 445-173900-1-ND
6.8nH Unshielded Multilayer Inductor 700mA 140mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 700mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173900-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173900-6-ND
Fixed Inductors 445-173900-6-ND
6.8nH Unshielded Multilayer Inductor 700mA 140mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 700mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173900-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173900-2-ND
Fixed Inductors 445-173900-2-ND
6.8nH Unshielded Multilayer Inductor 700mA 140mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 700mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-173900-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.014uH 250MHz 0.32A Inductor and Choke - 71-0201CS-14NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1858359 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details