TDK U.S.A. Corporation Fixed Inductors MHQ1005P3N8ST000

Description
3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P3N8ST000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P3N8ST000-ND
Fixed Inductors MHQ1005P3N8ST000-ND
3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1006 Metric)

3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P3N8ST000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0014 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details